EN
  • EN
  • DE

WEA012864ALAP3N00E00

Part No WEA012864ALAP3N00E00
Manufacturer WINSTAR Display Co., Ltd.
Catalog Display Modules - LCD, OLED, Graphic
Description 1.54\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Display Type OLED - Passive Matrix
Display Mode Passive
Touchscreen Non-Touch
Diagonal Screen Size 1.54" (39.12mm)
Viewing Area 37.05mm W x 19.51mm H
Backlight Without Backlight
Dot Pixels 128 x 64
Interface I2C
Controller Type SSD1309
Background Color Yellow
Ultra Librarian 3D Model Ultra Librarian WEA012864ALAP3N00E00 CAD Model

Description

NULL

You May Also Be Interested in

WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 4\
Need more? Email Us
LITE-ON Technology
GRAPHIC DISPLAY - - -
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 10.1\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED - 1.18\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 6.75\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED YELLOW 5.5\
Need more? Email Us
LITE-ON Technology
GRAPHIC DISPLAY - - -
Need more? Email Us
WINSTAR Display Co., Ltd.
7.0 800X480 Super WT IPS TFT RGB
Need more? Email Us
WINSTAR Display Co., Ltd.
1.54\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess