EN
  • EN
  • DE

WEO009616AWPP3N00000

Part No WEO009616AWPP3N00000
Manufacturer WINSTAR Display Co., Ltd.
Catalog Display Modules - LCD, OLED, Graphic
Description GRAPHIC DISPLAY OLED - 0.84\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Display Type OLED - Passive Matrix
Display Mode Passive
Diagonal Screen Size 0.84" (21.34mm)
Viewing Area 23.10mm W x 5.50mm H
Backlight Without Backlight
Dot Pixels 96 x 16
Interface I2C
Controller Type SSD1306BZ
Ultra Librarian 3D Model Ultra Librarian WEO009616AWPP3N00000 CAD Model

Description

NULL

You May Also Be Interested in

Adafruit Industries LLC
1.3" 240X240 WIDE ANGLE IPS TFT
Lowest to $8.6151
WINSTAR Display Co., Ltd.
0.49\
Need more? Email Us
Orient Display
10' HDMI/USB/VGA PCAP1280800
Need more? Email Us
Displaytech
64128M FC BW-3 Displaytech LCD Graphic Display Modules & Accessories 128X64 FSTN White Backlight datasheet, inventory, & pricing.
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED WHITE 1.92\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED YELLOW 5.5\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 5\
Need more? Email Us
Focus LCDs
10.1" TFT IPS HDMI CAPACITIVE
Need more? Email Us
WINSTAR Display Co., Ltd.
7\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess