EN
  • EN
  • DE
  • IT

W7100

Part No W7100
Manufacturer WIZnet
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer WIZnet
Win Source Part Number 409999-W7100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W7100 CAD Model

Description

The W7100 is a hardwired TCP/IP embedded Ethernet controller designed and manufactured by WIZnet. This chip is designed to facilitate internet connectivity for embedded systems by handling the TCP/IP protocol stack in hardware. This hardware implementation allows for faster and more efficient data transmission compared to software-based solutions, making it ideal for applications that require real-time communication.

Applications

  • Embedded Networking: Facilitates internet connectivity in embedded systems such as industrial controllers and automation equipment.
  • Home Automation: Enables remote control and monitoring of home appliances and security systems via the internet.
  • Serial-to-Ethernet Converters: Converts serial data into Ethernet packets for easy integration of legacy devices into modern networks.
  • Access Control Systems: Supports networked access control systems for enhanced security and monitoring capabilities.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial devices to enable remote monitoring and control.

Features

  • Hardwired TCP/IP Protocol: Implements the TCP/IP stack in hardware for high-speed and reliable communication.
  • 8 Independent Hardware Sockets: Supports simultaneous connection of up to eight different network sessions.
  • Integrated 10/100Base-T Ethernet PHY: Includes a physical layer transceiver for direct connection to Ethernet networks.
  • Auto-Negotiation Support: Automatically configures the connection speed and duplex mode for optimal network performance.
  • Various Host Interfaces: Supports parallel, SPI, and direct bus interfaces for flexible integration with different microcontrollers.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered or low-power applications.

Benefits

  • High-Speed Communication: Hardware-based TCP/IP stack ensures faster and more reliable data transmission compared to software solutions.
  • Reduced CPU Load: Offloads TCP/IP processing from the microcontroller, freeing up resources for other tasks.
  • Easy Integration: Simple interface options and comprehensive documentation facilitate straightforward integration into existing systems.
  • Enhanced Network Performance: Supports multiple simultaneous connections, improving overall network efficiency.
  • Lower Power Consumption: Energy-efficient design extends battery life in portable devices and reduces overall power consumption.

Additional Details

The W7100 supports various network protocols, including TCP, UDP, ICMP, IPv4, ARP, IGMP, and PPPoE. It includes a built-in memory buffer for data transmission and reception. The chip is typically packaged in a QFP or LQFP package for easy surface mounting. It's designed for applications that require reliable and high-speed Ethernet connectivity with minimal microcontroller overhead.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess