EN
  • EN
  • DE
  • IT

WIZFI360-PA

Part No WIZFI360-PA
Manufacturer WIZnet
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI TRACE ANT SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr WIZnet
Series -
Package Tape & Reel
Product Status Active
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz ~ 2.4835GHz
Data Rate 72.2Mbps
Power - Output 19dBm
Sensitivity -95dBm
Serial Interfaces UART
Antenna Type Integrated, Trace
Utilized IC / Part -
Memory Size -
Voltage - Supply 3V ~ 3.6V
Current - Receiving 110mA
Current - Transmitting 230mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number WIZFI360
MSL Level Not Applicable
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370932-WIZFI360-PA
Ultra Librarian 3D Model Ultra Librarian WIZFI360-PA CAD Model

Description

The 1370932-WIZFI360-PA is an RF transceiver module from WIZnet.

  • Operating Temperature: -40°C to 85°C
  • Frequency Range: 2.4GHz to 2.4835GHz
  • WiFi Module: Yes
  • Package: Module
  • Voltage Supply: 3V to 3.6V
  • Data Rate: Up to 72.2Mbps
  • Protocol: 802.11b/g/n
  • Power Output: 19dBm
  • Sensitivity: -95dBm
  • Serial Interface: UART

You May Also Be Interested in

Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5979 $60.7832
18+ $6.2341 $112.2138
28+ $6.0394 $169.1032
39+ $5.8445 $227.9355
50+ $5.6497 $282.4850
67+ $5.0652 $339.3684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess