EN
  • EN
  • DE
  • IT

WM8753LGEB/V

Part No WM8753LGEB/V
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description Hi-Fi and Telephony Dual CODEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280424-WM8753LGEB/V
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8753LGEB/V CAD Model

Description

The WM8753LGEB/V is a high-performance stereo audio codec from Wolfson Microelectronics (now Cirrus Logic). It is designed for portable audio devices, offering a combination of low power consumption and excellent audio quality. This codec integrates multiple functions, including analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), along with various audio processing features.

Applications

  • Portable media players (PMPs): Used for audio playback and recording in PMPs.
  • Mobile phones: Integrated into mobile phones for voice and audio processing.
  • Digital cameras: Employed in digital cameras for high-quality audio recording.
  • Personal digital assistants (PDAs): Used for audio playback and voice recording in PDAs.
  • Voice recorders: Suitable for high-quality voice recording applications.

Features

  • Stereo ADC and DAC: Provides high-quality stereo audio conversion.
  • Low power consumption: Designed for use in battery-powered devices.
  • Integrated headphone amplifier: Drives headphones directly without the need for external amplifiers.
  • Digital volume control: Allows for precise adjustment of audio levels.
  • Microphone bias: Provides bias voltage for electret microphones.
  • I2C control interface: Allows for easy configuration and control.

Benefits

  • Excellent audio quality: Provides high-fidelity audio playback and recording.
  • Long battery life: Low power consumption extends battery life in portable devices.
  • Simplified design: Integrated features reduce the need for external components.
  • Flexible configuration: I2C interface allows for easy customization and control.
  • Compact size: Small package size makes it suitable for space-constrained applications.
  • Reduced system cost: Integrated headphone amplifier and other features lower overall system cost.

Additional Details

The WM8753LGEB/V typically comes in a small QFN package, which allows for efficient use of board space. It operates on a low supply voltage, typically around 3V, which further contributes to its low power consumption. The codec supports various audio sample rates and formats, allowing for flexibility in audio processing. The integrated headphone amplifier is capable of driving a wide range of headphone impedances. The I2C interface allows for programming various parameters, such as volume levels, microphone gain, and audio processing settings. The device also includes features such as automatic level control (ALC) and noise reduction to improve audio quality in noisy environments.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess