EN
  • EN
  • DE
  • IT

WM8915ECSN

Part No WM8915ECSN
Manufacturer Wolfson Microelectronics plc
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842345-WM8915ECSN
Ultra Librarian 3D Model Ultra Librarian WM8915ECSN CAD Model

Description

The WM8915ECSN is a low-power, high-performance audio codec from Wolfson Microelectronics (now Cirrus Logic), designed for portable audio applications. It integrates a stereo ADC and DAC, along with headphone and speaker drivers, and a comprehensive set of audio processing features. The codec is optimized for battery-powered devices, offering low power consumption and a small footprint. It supports a wide range of audio formats and sampling rates, making it suitable for various multimedia applications.

Applications:

  • Portable media players
  • Mobile phones
  • Tablets
  • Gaming consoles
  • Audio recorders

Features:

  • Stereo ADC and DAC
  • Integrated headphone and speaker drivers
  • Low power consumption
  • Small footprint
  • Digital audio processing (e.g., EQ, noise reduction)
  • Microphone bias
  • I2S/PCM audio interface
  • Flexible clocking options

Benefits:

  • High-quality audio: The integrated ADC and DAC deliver clear and detailed audio reproduction.
  • Long battery life: Low power consumption extends the operating time of portable devices.
  • Compact design: Small footprint enables integration into space-constrained products.
  • Enhanced audio experience: Digital audio processing features improve the listening experience.
  • Simplified system design: Integrated drivers and microphone bias reduce external component count.

The WM8915ECSN incorporates advanced power management techniques to minimize power consumption in both active and standby modes. The integrated headphone and speaker drivers provide ample power to drive a variety of headphones and speakers. The digital audio processing features include equalization, noise reduction, and other algorithms to optimize the audio output for different listening environments. The codec supports a variety of digital audio interfaces, including I2S and PCM, providing flexibility in system design. The microphone bias feature eliminates the need for external biasing components, further simplifying the design.

The WM8915ECSN is controlled via a serial interface, allowing for configuration of various parameters, such as gain, volume, and audio processing settings. The device also features a built-in voltage regulator, providing a stable supply voltage for the internal circuitry. Its comprehensive feature set and low power consumption make it an ideal choice for portable audio applications requiring high performance and long battery life.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess