EN
  • EN
  • DE
  • IT

WM8955L

Part No WM8955L
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description STEREO DAC FOR PORTABLE AUDIO APPLICATIONS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280450-WM8955L
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8955L CAD Model

Description

The WM8955L is a high-performance, low-power stereo codec designed by Wolfson Microelectronics (now Cirrus Logic). It is primarily used in portable audio applications and offers a comprehensive set of features for recording and playback. The device integrates digital-to-analog converters (DACs) and analog-to-digital converters (ADCs), along with headphone amplifiers and microphone preamplifiers, to provide a complete audio solution.

Applications

  • Portable media players (PMPs)
  • Smartphones
  • Tablets
  • Digital voice recorders
  • Gaming devices

Features

  • High-resolution stereo DAC and ADC
  • Low power consumption
  • Integrated headphone amplifier
  • Microphone preamplifier with adjustable gain
  • Digital audio interface (I2S)
  • Flexible clocking options

Benefits

  • High-quality audio playback and recording
  • Extended battery life in portable devices
  • Direct drive capability for headphones
  • Optimized for voice recording applications
  • Easy integration with digital audio processors
  • Reduced system cost and complexity

Additional Details

The WM8955L features a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring excellent audio fidelity. It supports various sampling rates and bit depths for both recording and playback. The integrated headphone amplifier provides sufficient power to drive a wide range of headphones directly, eliminating the need for external amplifiers. The microphone preamplifier includes adjustable gain settings to optimize the recording level for different microphone types. The digital audio interface (I2S) allows for seamless integration with digital audio processors and other audio peripherals. The device also includes power management features to minimize power consumption in both active and idle modes. Its compact package size makes it suitable for use in small form-factor portable devices. The flexible clocking options allow the device to be used with a variety of clock sources, simplifying system design. It is designed to operate over a wide voltage range, making it compatible with different battery chemistries. The WM8955L's comprehensive feature set and low power consumption make it an ideal choice for portable audio applications requiring high-quality audio performance and long battery life.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9371 $75.8742
4+ $31.1273 $124.5092
6+ $30.1547 $180.9282
8+ $29.1822 $233.4576
11+ $28.2097 $310.3067
14+ $25.2910 $354.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess