EN
  • EN
  • DE

14D681K

Part No 14D681K
Manufacturer World Produts Inc.
Catalog Hard To Find
Description Metal Oxide Varistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer World Produts Inc.
Win Source Part Number 1121286-14D681K
Manufacturer Homepage www.worldproducts.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 14D681K CAD Model

Description

The 14D681K is a varistor, a voltage-dependent resistor commonly used for transient voltage suppression. Manufactured by World Products Inc., this varistor is designed to protect electronic circuits from voltage surges and spikes. It operates by changing its resistance in response to voltage variations, effectively clamping the voltage to a safe level. The '14' in the part number indicates the disc size (14mm), and '681' represents the varistor voltage (680V), while 'K' signifies the tolerance.

Applications

  • Power Supplies: Protects sensitive components from voltage surges.
  • Electronic Ballasts: Safeguards against transient voltages caused by switching.
  • Telecommunications Equipment: Protects against lightning strikes and power line surges.
  • Industrial Control Systems: Shields equipment from voltage fluctuations in industrial environments.
  • Consumer Electronics: Used in televisions, computers, and other devices to prevent damage from power surges.

Features

  • High Surge Current Capability: Withstands high surge currents without failure.
  • Fast Response Time: Quickly clamps transient voltages, protecting sensitive components.
  • Wide Operating Voltage Range: Suitable for use in a variety of voltage environments.
  • Compact Size: Small footprint allows for easy integration into circuit designs.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness.

Benefits

  • Enhanced Protection: Provides reliable protection against voltage surges and spikes.
  • Increased System Reliability: Prevents damage to electronic components, extending the lifespan of the system.
  • Reduced Downtime: Minimizes equipment downtime due to voltage-related failures.
  • Cost-Effective: Offers a cost-effective solution for transient voltage suppression.
  • Simplified Design: Easy to integrate into existing circuit designs.

Additional Details

The 14D681K varistor is constructed from a ceramic material, typically zinc oxide (ZnO), which provides its voltage-dependent resistance characteristics. When the voltage across the varistor is below its clamping voltage, it exhibits a high resistance, allowing normal circuit operation. However, when the voltage exceeds the clamping voltage, the varistor's resistance rapidly decreases, diverting the excess current and clamping the voltage to a safe level. Key electrical specifications include the varistor voltage (680V), maximum surge current, clamping voltage, and capacitance. These parameters are crucial for selecting the appropriate varistor for a specific application. The 14D681K offers robust and reliable transient voltage suppression, making it an essential component for protecting sensitive electronic equipment.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1034 $50.1490
1,180+ $0.0848 $100.0640
1,825+ $0.0822 $150.0150
2,520+ $0.0795 $200.3400
3,255+ $0.0769 $250.3095
4,355+ $0.0689 $300.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess