EN
  • EN
  • DE

74459222

Part No 74459222
Manufacturer Wurth Electronics Inc
Catalog Fixed Inductors
Description POWER-CHOKE WE-PD 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wurth Electronics Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814536-74459222
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Drum Core, Wirewound
Inductance 220µH
Tolerance ±20%
Current Rating (Amps) 1.2A
Current - Saturation (Isat) 1.9A
Shielding Shielded
DC Resistance (DCR) 470 mOhm Max
Frequency - Self Resonant 3.7MHz
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 100kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.730" L x 0.600" W (18.54mm x 15.24mm)
Height - Seated (Max) 0.300\
Ultra Librarian 3D Model Ultra Librarian 74459222 CAD Model

Description

The 74459222 is a WE-PD series shielded power inductor from Wurth Electronics Inc. This inductor is designed for use in power applications where a small size, high inductance, and good EMI shielding are required. It is commonly used in DC-DC converters, power supplies, and filtering circuits.

Applications

  • DC-DC Converters: Used as an energy storage and filtering component in DC-DC converters for efficient power conversion.
  • Power Supplies: Providing filtering and voltage regulation in power supply circuits.
  • Filtering Circuits: Reducing noise and unwanted frequencies in electronic circuits.
  • LED Lighting: Used in LED driver circuits for smoothing current and reducing EMI.
  • Portable Devices: Suitable for use in portable electronic devices due to its small size and shielded design.

Features

  • Shielded Construction: Provides good EMI shielding to reduce electromagnetic interference.
  • Small Size: Compact design allows for use in space-constrained applications.
  • High Inductance: Offers a high inductance value for efficient energy storage.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving the performance of surrounding circuits.
  • Space Saving: Small size allows for miniaturization of electronic circuits.
  • Improved Efficiency: Low DC resistance reduces power losses, improving overall efficiency.
  • Reliable Performance: Designed for reliable operation in demanding power applications.
  • Compliance with Industry Standards: Meets relevant industry standards for inductors, ensuring compatibility and reliability.

This shielded power inductor provides a reliable and efficient solution for energy storage and filtering in power electronic applications. Its shielded construction, small size, and high inductance make it suitable for a wide range of applications where EMI reduction and space saving are critical. It is designed to meet the stringent requirements of modern electronic systems, ensuring efficient and reliable operation.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3950 $76.1850
6+ $20.8374 $125.0244
9+ $20.1859 $181.6731
12+ $19.5345 $234.4140
16+ $18.8843 $302.1488
21+ $16.9300 $355.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess