EN
  • EN
  • DE

7447786147

Part No 7447786147
Manufacturer Wurth Electronics Inc
Catalog Fixed Inductors
Description FIXED IND 47UH 1.4A 298 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 21 Weeks
Features Shielded Wirewound Inductor 298mOhm Max Nonstandard
Manufacturer Wurth Electronics Inc
Series WE-PD Robust
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 732-3301-1, 732-3301-2, 732-3301-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907993-7447786147
Ultra Librarian 3D Model Ultra Librarian 7447786147 CAD Model

Description

The 7447786147 is a fixed power inductor from Wurth Electronics Inc, part of their WE-PD series. These power inductors are designed for DC/DC converters, power supplies and high current filtering applications. They provide excellent saturation characteristics and low core losses.

Applications:

  • DC/DC converters: Provides efficient energy storage and filtering in DC/DC conversion circuits.
  • Power supplies: Used in various power supply designs for filtering and regulation.
  • Point-of-Load (POL) converters: Ideal for POL converters in distributed power architectures.
  • High current filtering: Effective in filtering high current signals in electronic circuits.
  • LED lighting: Used in LED drivers for energy storage and filtering.

Features:

  • Shielded construction: Reduces electromagnetic interference (EMI) and provides excellent performance in noisy environments.
  • High saturation current: Withstands high peak currents without significant inductance drop.
  • Low DC resistance (DCR): Minimizes power losses, improving overall efficiency.
  • Compact size: Enables use in space-constrained applications.
  • Operating temperature: -40°C to +125°C, making it suitable for industrial environments.

Benefits:

  • Improved efficiency in power conversion: Low DCR minimizes losses, leading to more efficient power supplies and DC/DC converters.
  • Reduced EMI: Shielded construction minimizes interference with surrounding components.
  • Stable inductance over temperature: Maintains consistent performance across a wide range of operating temperatures.
  • Robust performance in high current applications: Withstands high peak currents without saturation.
  • Easy integration: Compatible with standard SMT (Surface Mount Technology) assembly processes.

Additional Details:

The Wurth Electronics 7447786147 features an inductance of 4.7 µH. It is designed for surface mount technology (SMT) and has a shielded construction to minimize EMI. These power inductors are made with high-quality materials to ensure reliable performance and long life. Specific electrical characteristics and mechanical dimensions can be found in the Wurth Electronics datasheet.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.2499 $81.7497
6+ $22.3596 $134.1576
8+ $21.6609 $173.2872
12+ $20.9621 $251.5452
15+ $20.2633 $303.9495
20+ $18.1670 $363.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess