EN
  • EN
  • DE

744778910

Part No 744778910
Manufacturer Wurth Electronics Inc
Catalog Fixed Inductors
Description Ind Power Choke Shielded Wirewound 10uH 20% 1KHz Ferrite 1.83A T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Nonstandard
Composition Wirewound
Core Material Ferrite
Current Rating 1.83 A
DC Resistance (DCR) 72 mΩ
Height 3.2 mm
Height - Seated (Max) 3.5052 mm
Impedance 64 mΩ
Inductance 10 µH
Inductance Tolerance 20 %
Lead Free Lead Free
Lead Pitch 4 mm
Length 7.3 mm
Max DC Current 1.83 A
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape (CT)
REACH SVHC Unknown
Resistance 72 mΩ
RMS Current (Irms) 1.83 A
RoHS Compliant
Saturation Current 2.2 A
Self Resonant Frequency 23 MHz
Series Resistance 72 mΩ
Shielding Shielded
Termination SMD/SMT
Test Frequency 1 kHz
Tolerance 20 %
Weight 4.535924 g
Width 7.3 mm
Win Source Part Number 1198367-744778910
Categories Fixed Inductors
Manufacturer Wurth Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 744778910 CAD Model

Description

The Wurth Electronics Inc. 1198367-744778910 is a fixed inductor.

  • Manufacturer: Wurth Electronics Inc.
  • Type: Fixed Inductor
  • Termination: SMD/SMT
  • Current Rating: 1.83 A
  • Length: 7.3 mm
  • Height: 3.2 mm
  • Width: 7.3 mm
  • Shielded: Yes
  • Inductance: 10 µH
  • Tolerance: 20%
  • Impedance: 64 mΩ
  • Test Frequency: 1 kHz
  • Core Material: Ferrite
  • Composition: Wirewound
  • DC Resistance: 72 mΩ
  • Series Resistance: 72 mΩ
  • Temperature Range: -40°C to 125°C
  • Export Rating: EAR99
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Maximum DC Current: 1.83 A
  • RMS Current: 1.83 A
  • Saturation Current: 2.2 A
  • Lead Pitch: 4 mm
  • REACH SVHC: Unknown

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess