EN
  • EN
  • DE

744851027

Part No 744851027
Manufacturer Wurth Electronics Inc
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 270NH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Wurth Electronics Inc.
Series WE-DCT
Packaging Reel package
Number of Coils 2
Test Inductance - Connected In Series 1.08μH
Inductance - Connected In Parallel 270nH
Tolerance ±20%
Current Rating - Parallel 12.3A
Current Rating - Series 6.15A
Current Saturation - Parallel 65A
Current Saturation - Series 32.5A
DC Resistance (DCR) - Parallel 5 mOhm Max
Shielding Shielded
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package Nonstandard
Dimension 0.906" L x 0.728" W (23.00mm x 18.50mm)
Height 0.453" (11.50mm)
Win Source Part Number 762038-744851027
Popularity Medium
Supply and Demand Status Limited
Family Name 744851027
Introduction Date February 24, 2011
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 744851027 CAD Model

Description

The WE-DCT series from Wurth Electronics Inc. is a nonstandard inductor.

  • Package: Reel
  • Shielding: Yes
  • Mounting Type: SMD
  • Tolerance: ±20%
  • Height: 0.453" (11.50mm)
  • Number of Coils: 2
  • Inductance (Parallel): 270nH
  • Current Rating (Parallel): 12.3A
  • Current Rating (Series): 6.15A
  • Current Saturation (Parallel): 65A
  • Current Saturation (Series): 32.5A
  • DC Resistance (DCR) (Parallel): 5 mOhm Max
  • Family Name: 744851027
  • Categories: Inductors, Coils, Chokes
  • Dimension: 0.906" L x 0.728" W (23.00mm x 18.50mm)
  • Introduction Date: February 24, 2011
  • EOL Date: 2026
  • ECCN: EAR99
  • Halogen-Free Status: Unknown
  • Supply and Demand Status: Limited

You May Also Be Interested in

Bourns Inc.
INDUCT ARRAY 2 COIL 47UH SMD
Lowest to $0.7608
Eaton Bussmann
INDUCT ARRAY 2 COIL 20.62UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.7590
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.88UH SMD
Lowest to $2.4665
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.027UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 1MH SMD
Lowest to $1.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 15.01UH SMD
Lowest to $0.6915
Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 68UH SMD
Lowest to $0.8962

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess