EN
  • EN
  • DE

82542350

Part No 82542350
Manufacturer Wurth Electronics Inc
Catalog TVS - Varistors, MOVs
Description HIGH SURGE 2220 SMD VARISTOR | VARISTOR 56V 1.2KA 2220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Wurth Electronics Inc.
Packaging Reel
Status Obsolete
Maximum AC Volts 35V
Maximum DC Volts 45V
Varistor Voltage (Minimum) 51.52V
Varistor Voltage 56V
Varistor Voltage (Maximum) 60.48V
Current - Surge 1.2kA
Energy 12J
Capacitance at Frequency 4800pF at 1kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMT, MLCV
Manufacturer Package 2220 (5750 Metric)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133915-82542350
Manufacturer Homepage www.we-online.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 82542350 CAD Model

Description

The Wurth Electronics Inc. varistor is a circuit protection device with a varistor voltage of 56V and a maximum DC voltage of 45V.

  • Varistor Voltage: 56V
  • Maximum DC Voltage: 45V
  • Maximum AC Voltage: 35V
  • Energy Rating: 12J
  • Varistor Voltage Range: 51.52V to 60.48V
  • Capacitance: 4800pF @ 1kHz
  • Current Surge: 1.2kA
  • Packaging: Reel
  • Mounting: Surface Mount Technology (SMT)
  • Style: Multi-Layer Ceramic Varistor (MLCV)
  • Temperature Range: -40°C to 125°C
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 47V 250A DISC 5MM
Need more? Email Us
Panasonic
“ZNR” Transient/Surge Absorbers, SMD Type Low clamping voltage
Lowest to $0.9689
EPCOS (TDK)
SMD Varistors
Need more? Email Us
Panasonic
VARISTOR 47V 500A DISC 7MM / 47 V 500 A Varistor 1 Circuit Through Hole Disc 8.5mm
Lowest to $0.2038
EPCOS (TDK)
VARISTOR 39V 300A 1210 / Var MLV 25VAC/31VDC 300A 39V 1210 SMD T/R
Need more? Email Us
EPCOS (TDK)
VARISTOR 240V 400A 3225 / Var MLV 150VAC/200VDC 400A 240V 3225 SMD J-Lead Automotive T/R
Lowest to $0.5571
Others
Lowest to $0.0730
EPCOS (TDK)
VARISTOR 220V 8KA DISC 20MM / Var MOV 140VAC/180VDC 8000A 220V Thru-Hole Radial Automotive Bulk
Lowest to $0.1035
Bourns Inc.
DV SERIES 275V 3225 PKG SMD VARI / 430 V 400 A Varistor 1 Circuit Surface Mount, MLCV 3225 (8063 Metric)
Lowest to $1.1071

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7131 $63.5655
12+ $10.4320 $125.1840
18+ $10.1051 $181.8918
24+ $9.7794 $234.7056
31+ $9.4537 $293.0647
41+ $8.4754 $347.4914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess