EN
  • EN
  • DE

NCE2301B

Part No NCE2301B
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Description NCE P-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number 1229668-NCE2301B
Manufacturer Homepage www.ncepower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCE2301B CAD Model

Description

The NCE2301B is a P-Channel enhancement mode power MOSFET manufactured by Wuxi NCE Power Semiconductor Co., Ltd. It is designed for load switching and power management applications, particularly in portable devices and battery-powered systems. This MOSFET utilizes advanced trench technology to achieve low on-resistance and efficient switching performance.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • Battery Protection Circuits
  • DC-DC Converters
  • Linear Regulators

Features

  • Low RDS(on)
  • Fast Switching Speed
  • Low Gate Charge
  • Small Footprint
  • RoHS Compliant

Benefits

  • Increased Power Efficiency
  • Reduced Switching Losses
  • Improved Thermal Performance
  • Simplified Circuit Design
  • Enhanced System Reliability

Detailed Specs

The NCE2301B typically features a drain-source voltage (VDS) of -20V and a gate-source voltage (VGS) of ±8V. The continuous drain current (ID) is typically around -2.5A, although this value can vary based on the specific package and operating conditions. The RDS(on) is low, typically in the tens of milliohms range, which minimizes conduction losses. The device is commonly available in a SOT-23 or similar small surface-mount package, making it suitable for space-constrained applications. Its fast switching speed contributes to reduced switching losses in high-frequency power conversion circuits. The low gate charge simplifies the gate drive requirements. This P-Channel MOSFET is designed for efficient and reliable operation in a range of low-voltage switching applications, especially in portable electronic devices where power efficiency and small size are critical.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1,480+ $0.0390 $57.7200
3,600+ $0.0321 $115.5600
5,580+ $0.0311 $173.5380
7,695+ $0.0300 $230.8500
9,925+ $0.0291 $288.8175
13,275+ $0.0261 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 1480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess