EN
  • EN
  • DE

NCE2321

Part No NCE2321
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Description NCE P-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number 1229680-NCE2321
Manufacturer Homepage www.ncepower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCE2321 CAD Model

Description

The NCE2321 is a P-Channel enhancement mode MOSFET from Wuxi NCE Power Semiconductor Co., Ltd. It is designed for load switching applications and low voltage operations where a P-Channel MOSFET is required, featuring low gate charge and fast switching speed.

Applications:

  • Load Switching
  • Power Management
  • Battery Management Systems
  • DC-DC Converters
  • Portable Devices

Features:

  • P-Channel MOSFET
  • Low Gate Charge
  • Fast Switching Speed
  • Low On-Resistance (RDS(on))
  • Surface Mount Package
  • Lead-Free

Benefits:

  • Efficient Load Switching: Low RDS(on) reduces power loss during switching.
  • Compact Design: Surface mount package enables space-saving designs.
  • Fast Response: Quick switching speed for responsive applications.
  • Improved Battery Life: Lower power losses contribute to longer battery life in portable devices.
  • Reliable Performance: Designed for stable and consistent operation.

Additional Details:

The NCE2321 P-Channel MOSFET is suited for applications that require high-side switching. The low gate charge of the NCE2321 allows for efficient switching operation, reducing power loss and improving thermal performance. Its fast switching speed enables it to be used in DC-DC converters or other switching applications with high frequency requirements. The surface mount package is ideal for compact designs where board space is limited. The lead-free construction is compliant with environmental standards.

The NCE2321 provides efficient load switching and optimal performance in a compact package, making it an excellent choice for various power management applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess