EN
  • EN
  • DE

NCE01P03S

Part No NCE01P03S
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081601-NCE01P03S
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE01P03S CAD Model

Description

The NCE01P03S is a P-channel enhancement mode MOSFET from Wuxi NCE Power Semiconductor. Designed for use in load switching, power management, and other power control applications, it offers low on-resistance and excellent thermal characteristics. The P-channel configuration makes it suitable for high-side switching applications.

Applications

  • Load Switching: Used as a switch to control power to various loads.
  • Power Management: Integrated into power management circuits for efficient energy utilization.
  • Battery Protection: Used in battery management systems for over-charge and over-discharge protection.
  • High-Side Switching: Suitable for applications requiring a high-side switch configuration.
  • Reverse Polarity Protection: Can be used to protect circuits from reverse polarity connections.

Features

  • P-Channel Enhancement Mode: Operates as a switch controlled by gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • Excellent Thermal Characteristics: Provides efficient heat dissipation.
  • Lead-Free Package: RoHS compliant.

Benefits

  • Efficient Power Control: Low on-resistance improves power efficiency.
  • Reliable Switching: Provides stable and dependable switching performance.
  • Simplified Circuit Design: Easy to integrate into various power electronic circuits.
  • Reduced Heat Dissipation: Low power loss results in less heat generation.
  • Protection Features: Can be used in circuits to protect against over-voltage, over-current, and reverse polarity.

Additional Details

The NCE01P03S has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -20A. The on-resistance (RDS(on)) is typically 10 mΩ at a gate-source voltage (VGS) of -10V. The gate threshold voltage (VGS(th)) is typically -2.5V. The device is available in a TO-252 package. Its low on-resistance and P-channel configuration make it well-suited for applications where efficient and reliable high-side switching is required. The operating junction temperature range is -55°C to +175°C.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1457 $50.2665
735+ $0.1365 $100.3275
1,140+ $0.1319 $150.3660
1,630+ $0.1227 $200.0010
2,120+ $0.1181 $250.3720
2,650+ $0.1134 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 381,075 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess