EN
  • EN
  • DE
  • IT

NCE2003

Part No NCE2003
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081616-NCE2003
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE2003 CAD Model

Description

The NCE2003 is an N-Channel enhancement mode power MOSFET produced by Wuxi NCE Power Semiconductor. This MOSFET is designed for high-efficiency power switching applications. It leverages advanced trench technology to minimize on-state resistance and gate charge, enabling efficient and reliable operation in various power electronic systems.

Applications

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Motor control
  • LED lighting

Features

  • Low on-state resistance (RDS(on))
  • Low gate charge (Qg)
  • Fast switching speed
  • Avalanche energy rated
  • RoHS compliant

Benefits

  • Improved power efficiency due to reduced conduction losses
  • Reduced switching losses leading to cooler operation
  • Enhanced reliability in high-frequency applications
  • Protection against voltage spikes and transient events
  • Environmentally friendly due to compliance with RoHS standards

Additional Details

The NCE2003 features a low RDS(on), which minimizes power dissipation during conduction, leading to higher efficiency in power conversion. The low gate charge reduces the energy required to switch the MOSFET, further enhancing efficiency and reducing switching losses. The fast switching speed allows for operation at higher frequencies, enabling the use of smaller and less expensive passive components. The avalanche energy rating ensures the MOSFET can withstand transient voltage spikes and inductive kickback, improving overall system reliability. This MOSFET is commonly available in surface mount packages like SOT-23, facilitating compact and efficient designs. Its robust construction and electrical characteristics make it a popular choice for a wide range of power management and switching applications. It offers a balance of performance and cost-effectiveness, making it a suitable option for both consumer and industrial electronics.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Meled
Lowest to $0.1313
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0758 $56.0920
1,800+ $0.0623 $112.1400
2,785+ $0.0604 $168.2140
3,840+ $0.0584 $224.2560
4,965+ $0.0564 $280.0260
6,640+ $0.0506 $335.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess