EN
  • EN
  • DE

NCE70T260EF

Part No NCE70T260EF
Manufacturer Wuxi
Catalog Custom Parts (N - R)
Description TO-220F MOSFETs ROHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164855-NCE70T260EF
Categories Custom Parts
Manufacturer Wuxi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCE70T260EF CAD Model

Description

The NCE70T260EF is an N-channel enhancement mode power MOSFET manufactured by Wuxi NCE Power Semiconductor. It is designed for high-efficiency switching applications, typically in power supplies and motor control circuits. It features a low on-resistance (RDS(on)) to minimize power loss and fast switching speed. The '70' likely refers to a 700V voltage rating, and '260' may relate to RDS(on) or current capabilities.

Applications

  • Switching Power Supplies: For use in AC-DC and DC-DC power supplies.
  • Motor Control: Efficiently switching power to drive DC motors in various applications.
  • LED Lighting: Driving LEDs in efficient lighting solutions.
  • Battery Chargers: Controlling the charging process in battery management systems.
  • Power Inverters: Converting DC to AC power for various applications.

Features

  • N-Channel Enhancement Mode: Simplified gate drive circuitry.
  • High Voltage: Typically rated for 700V drain-source voltage (VDS).
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation for compact designs.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • TO-220F Package: Isolated mounting hole for improved thermal dissipation.

Benefits

  • High Efficiency: Reduced power losses through low RDS(on).
  • Simple Gate Drive: Easily driven with common gate drive circuits.
  • Reliable: Rugged design and avalanche capability.
  • Improved Thermal Performance: Isolated TO-220F package facilitates heat sinking.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details

Important parameters of the NCE70T260EF include the gate threshold voltage (VGS(th)), continuous drain current (ID), and total gate charge (Qg). Consult the Wuxi NCE Power Semiconductor datasheet for the precise values and safe operating area (SOA) characteristics. The datasheet also specifies the operating and storage temperature ranges, as well as the thermal resistance junction to case. Proper gate drive design and heat sinking are essential for optimal performance and reliability. The 'EF' at the end may denote particular characteristics regarding package or enhanced features – check the datasheet for specifics.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
NANYA
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
New Japan Radio
Lowest to $1.3063
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
QSI
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess