EN
  • EN
  • DE

NCE80TD60BT

Part No NCE80TD60BT
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982263-NCE80TD60BT
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE80TD60BT CAD Model

Description

The NCE80TD60BT is an N-channel enhancement mode power MOSFET produced by Wuxi. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in power supplies, motor control, and other power electronic circuits where efficient power conversion is essential.

Applications:

  • Switching Power Supplies: Used as the primary switching element in SMPS (Switched-Mode Power Supplies).
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation.
  • Motor Control: Used in PWM (Pulse Width Modulation) motor control circuits.
  • LED Lighting: Found in LED drivers for controlling the current to LEDs.
  • Battery Management Systems: Integrated into battery chargers and discharge circuits.

Features:

  • N-Channel Enhancement Mode: Operates as an N-channel MOSFET, turning on when a positive voltage is applied to the gate.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • High Avalanche Energy: Withstands high energy during avalanche breakdown.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, improving overall efficiency.
  • Reduced Heat Dissipation: Lower RDS(on) reduces the amount of heat generated, simplifying thermal management.
  • Fast Switching: Enables higher switching frequencies, reducing the size and cost of passive components.
  • Improved Reliability: Robust design and manufacturing processes ensure long-term reliability.
  • Compact Size: Available in surface-mount packages for space-constrained applications.

Additional Details:

The NCE80TD60BT features a drain-source voltage (VDS) rating of 800V and a continuous drain current (ID) rating up to a certain amperage (consult the datasheet). The gate threshold voltage (VGS(th)) is typically between 2V and 4V. It is available in various package types, such as TO-252 or TO-220. The device's thermal resistance and gate charge characteristics are critical parameters for efficient design. Detailed specifications, including RDS(on) at various gate voltages and temperatures, are available in the Wuxi NCE datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8347 $51.0246
43+ $2.3260 $100.0180
67+ $2.2533 $150.9711
92+ $2.1806 $200.6152
119+ $2.1079 $250.8401
159+ $1.8898 $300.4782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,286 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess