The X24C16 is a 16Kb serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It is designed for non-volatile storage in a variety of electronic systems. This memory device utilizes a 2-wire serial interface (I2C) for communication.
Applications
- Consumer electronics
- Industrial controls
- Instrumentation
- Data logging
- Configuration storage
Features
- 16Kb (2048 x 8) Capacity: Provides a moderate amount of non-volatile memory.
- 2-Wire Serial Interface (I2C): Simplifies interfacing with microcontrollers.
- Low Voltage Operation: Operates from a single 5V or 3.3V supply.
- Self-Timed Write Cycle: Simplifies write operations.
- Write Protect Feature: Prevents accidental data modification.
Benefits
- Non-Volatile Storage: Retains data even when power is removed.
- Easy Integration: 2-wire serial interface simplifies circuit design.
- Low Power Consumption: Suitable for battery-powered applications.
- Reliable Data Storage: Ensures data integrity over time.
- Flexible Operation: Operates from both 5V and 3.3V supplies.
Additional Details
The X24C16 has an operating voltage range typically between 4.5V to 5.5V or 2.7V to 3.6V depending on the version. The typical standby current is very low, often in the microampere range. The write cycle time is generally around 5 ms. The device can endure a large number of write cycles (typically 1,000,000 cycles per byte). The operating temperature range is typically from -40°C to +85°C. It is commonly available in 8-pin DIP, SOIC, and TSSOP packages.
When using the X24C16, it is important to follow the I2C communication protocol accurately. Pull-up resistors are required on the SDA (Serial Data) and SCL (Serial Clock) lines. The datasheet provides detailed timing diagrams and addressing information, which should be carefully consulted during the design process. Proper power supply decoupling is also recommended to ensure stable operation and prevent data corruption.