EN
  • EN
  • DE

X28C010D-25

Part No X28C010D-25
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280831-X28C010D-25
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28C010D-25 CAD Model

Description

The X28C010D-25 is a 1 Megabit (128K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor (later acquired by Intersil and then Renesas). It is a non-volatile memory device that can be electrically erased and reprogrammed, offering a convenient way to store and update data in embedded systems.

Applications:

  • BIOS storage in older computer systems
  • Data logging in industrial equipment
  • Program storage in embedded systems
  • Configuration data storage
  • Firmware storage in networking devices

Features:

  • Memory Type: EEPROM (Electrically Erasable Programmable Read-Only Memory).
  • Capacity: 1 Megabit (128K x 8 bits).
  • Access Time: 250ns (nanoseconds). The '-25' in the part number indicates the access time.
  • Voltage: Typically operates at 5V.
  • Endurance: High endurance, typically 100,000 erase/write cycles per byte.
  • Data Retention: Long data retention, typically 10 years.
  • Interface: Standard parallel interface.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Electrically Erasable: Can be erased and reprogrammed electrically, allowing for easy updates.
  • High Endurance: Can withstand a large number of erase/write cycles.
  • Long Data Retention: Retains data for a long period of time.
  • Fast Access Time: Relatively fast access time for read operations.

Additional Details:

The X28C010D-25 uses a parallel interface for reading and writing data. It typically comes in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. It is important to consult the datasheet for specific timing requirements, voltage levels, and programming algorithms. The device offers a page write mode to improve write performance. The X28C010D is often used in older systems and is becoming less common in new designs, as it's being replaced by flash memory devices which offer higher densities and faster speeds.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $27.1621
Qualcomm
Need more? Email Us
Altera
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Atmel
Lowest to $8.5447
Spansion
Need more? Email Us
Semtech Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess