EN
  • EN
  • DE

X28C256JI-25

Part No X28C256JI-25
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280857-X28C256JI-25
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28C256JI-25 CAD Model

Description

The X28C256JI-25 is a 256K (32K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It is designed for non-volatile data storage in a wide variety of embedded systems.

Applications

  • Embedded systems
  • Industrial controls
  • Data logging
  • Programmable logic controllers (PLCs)
  • BIOS storage

Features

  • 256K (32K x 8) Capacity: Provides a substantial amount of non-volatile memory.
  • Fast Access Time: 250ns access time allows for rapid data retrieval.
  • Page Write Mode: Speeds up write operations by writing multiple bytes simultaneously.
  • Data Polling: Indicates completion of write operations.
  • Automatic Page Write: Simplifies the writing process.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Data Access: Enables quick read and write operations.
  • Efficient Write Operations: Page write mode accelerates write speeds.
  • Reliable Data Storage: Ensures data integrity over time.
  • Versatile Application: Suitable for a wide range of embedded systems.

Additional Details

The X28C256JI-25 operates from a single 5V power supply. It features a typical access time of 250 ns, which is crucial for applications requiring fast data retrieval. The device supports a page write mode, allowing multiple bytes (typically 64 bytes) to be written simultaneously, significantly reducing write times. Data polling is implemented to allow the host system to determine when a write operation is complete, improving system efficiency. The device is available in a JEDEC standard 28-pin DIP or surface mount package. It typically endures 10,000 write cycles per byte. The operating temperature range is generally from 0°C to +70°C.

When using the X28C256JI-25, it's important to adhere to the timing specifications outlined in the datasheet. Proper address decoding and control signal management are essential for reliable operation. Decoupling capacitors should be placed near the power supply pins to minimize noise. Consider the write cycle time and use data polling or other status indicators to ensure that write operations are fully completed before attempting to read the data.

You May Also Be Interested in

Spansion
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Lowest to $105.8176
Maxim Integrated
Need more? Email Us
International Rectifier
Need more? Email Us
Semtech Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess