The X28C256JM-20 is a 256K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It's designed for non-volatile storage in a variety of electronic systems, allowing data to be retained even when power is removed. This particular model boasts a fast access time of 200ns, making it suitable for applications where quick data retrieval is crucial.
Applications:
- Embedded systems for storing configuration data
- Industrial control systems for storing calibration parameters
- Data logging applications for retaining sensor readings
- BIOS storage in older computer systems
- Firmware storage in programmable devices
Features:
- 256K (32K x 8) memory organization
- Fast access time: 200ns
- Single 5V power supply operation
- Self-timed write cycle
- Automatic page write operation
- Data polling for end-of-write detection
- Low power CMOS technology
- JEDEC standard pinout
- High endurance: 100,000 erase/write cycles
- Data retention: 10 years
Benefits:
- Non-volatile storage: Retains data even when power is off, ensuring critical information is preserved.
- Fast access time: Enables quick data retrieval, improving system performance.
- Ease of programming: Electrically erasable and programmable, simplifying updates and modifications.
- High endurance: Withstands numerous erase/write cycles, ensuring long-term reliability.
- Low power consumption: Reduces energy requirements, suitable for battery-powered applications.
Additional Details:
The X28C256JM-20 utilizes CMOS technology, which contributes to its low power consumption. The device supports a self-timed write cycle, simplifying the write operation. Data polling allows the system to detect the end of the write cycle, ensuring data integrity. It's commonly packaged in a JEDEC standard ceramic DIP package.