The X5043 is a 4K bit CMOS Serial EEPROM with Block Lock™ Protection manufactured by Xicor Inc. (later acquired by Intersil, now Renesas). It is a non-volatile memory device that provides a simple and cost-effective solution for storing configuration data and other information that needs to be retained when power is removed. It uses a serial interface for communication with a microcontroller or other digital system.
Applications
- Consumer Electronics: Storing user preferences and settings in TVs, radios, and other appliances.
- Industrial Equipment: Storing calibration data, configuration parameters, and event logs.
- Medical Devices: Storing patient data, device settings, and diagnostic information.
- Automotive Electronics: Storing vehicle identification numbers, engine control parameters, and diagnostic codes.
- Telecommunications: Storing network configuration data, subscriber information, and billing records.
Features
- 4K Bits (512 x 8) of EEPROM: Provides a small but sufficient amount of non-volatile storage.
- Serial Interface: Uses a simple serial protocol for communication (typically SPI or Microwire).
- Low Voltage Operation: Operates at low voltages, making it suitable for battery-powered applications.
- Low Power Consumption: Minimizes energy usage in portable devices.
- Block Lock™ Protection: Prevents accidental overwriting of critical data.
- Self-Timed Write Cycle: Simplifies write operations and reduces software overhead.
- High Reliability: Provides long-term data retention and endurance.
Benefits
- Non-Volatile Data Storage: Retains data even when power is removed.
- Easy Integration: Simple serial interface simplifies interfacing with microcontrollers.
- Low Power Consumption: Extends battery life in portable devices.
- Data Protection: Block Lock™ feature prevents accidental data loss.
- Cost-Effective Solution: Provides a low-cost option for non-volatile memory storage.
Additional Details
The X5043 typically includes detailed specifications regarding operating voltage, power consumption, write cycle time, and data retention. It is designed to meet stringent performance requirements for various electronic applications. Detailed datasheets provide comprehensive electrical characteristics, timing diagrams, and application guidelines for optimal performance. The device is usually accessed through a serial interface using a microcontroller or other digital system.