EN
  • EN
  • DE

X9312WSI

Part No X9312WSI
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description E2POT™ Nonvolatile Digital Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1281200-X9312WSI
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9312WSI CAD Model

Description

The X9312WSI is a digitally controlled potentiometer (XDCP) integrated circuit from Xicor. This device provides a cost-effective and versatile solution for electronic adjustment and calibration, replacing traditional mechanical potentiometers with a digital interface.

Applications:

  • Volume Control: Audio equipment, amplifiers, and receivers.
  • Brightness Control: LCD displays, LED lighting systems.
  • Motor Speed Control: Small DC motors, fan speed regulation.
  • Calibration: Sensor calibration, signal conditioning circuits.
  • Bias Adjustment: Amplifier biasing, voltage trimming.

Features:

  • Digital Control: Adjustment via serial interface (e.g., SPI or I2C).
  • Non-Volatile Memory: Retains wiper position even after power loss.
  • Multiple Taps: Provides discrete resistance values.
  • Low Power Consumption: Suitable for battery-powered applications.
  • End-to-End Resistance Options: Available in various resistance values.

Benefits:

  • Precise Adjustment: Digital control offers finer resolution compared to mechanical potentiometers.
  • Remote Control: Adjustment can be done remotely via a microcontroller.
  • Automation: Calibration and adjustment can be automated in production.
  • Reliability: Eliminates mechanical wear and tear, improving long-term reliability.
  • Space Saving: Smaller footprint compared to traditional potentiometers.

Additional Details:

The X9312WSI typically communicates through a serial interface, allowing a microcontroller to precisely control the wiper position of the potentiometer. The non-volatile memory ensures that the set resistance value is maintained even when the power is turned off. This is particularly useful in applications where settings need to be retained persistently. The resolution of the potentiometer is determined by the number of taps, which dictates the granularity of the resistance adjustment. The device operates within a specific voltage range and has a maximum current rating that must be adhered to. It is crucial to consult the manufacturer's datasheet for detailed specifications, including the serial interface protocol, timing requirements, and electrical characteristics.

Moreover, the X9312WSI finds applications in closed-loop control systems where feedback is used to automatically adjust parameters. Its ability to be controlled digitally makes it a valuable component in modern electronic systems requiring precise and reliable adjustment capabilities.

You May Also Be Interested in

Linear Technology
Lowest to $9.1303
Semtech Corporation
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Maxim Integrated
Need more? Email Us
International Rectifier
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess