EN
  • EN
  • DE
  • IT

XC17256EPC20I

Part No XC17256EPC20I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER I-TEMP 256K 20-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type OTP
Memory Size 256Kb
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 057537-XC17256EPC20I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17256EPC20I CAD Model

Description

The Xilinx Inc. XC17256EPC20I is an obsolete (EOL) integrated circuit device that comes with 256Kb memory size and OTP programmable type.

  • Memory Size: 256Kb
  • Programmable Type: OTP
  • Temperature Range: -40°C to 85°C
  • Operating Voltage: 4.5V to 5.5V
  • Case/Package: 20-PLCC (9x9)
  • Popularity: among medium-level applications
  • Supplied: in tube/rail packaging
  • Status: limited supply and demand

You May Also Be Interested in

Amd
IC PROM SER 300K 8-SOIC /
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
Amd
IC PROM SER 150000 I-TEMP 8-DIP
Need more? Email Us
Intel
IC CONFIG DEVICE
Need more? Email Us
Intel
IC CONFIG DEVICE
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 32TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4095 $66.8190
5+ $27.4129 $137.0645
7+ $26.5562 $185.8934
9+ $25.6996 $231.2964
12+ $24.8430 $298.1160
16+ $22.2730 $356.3680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess