EN
  • EN
  • DE

XC1765EJI

Part No XC1765EJI
Manufacturer Xilinx Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 087035-XC1765EJI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC1765EJI CAD Model

Description

The Xilinx XC1765EJI is a high-density, in-system programmable Read-Only Memory (PROM) configuration device. It is specifically designed to store the configuration data required for Xilinx Field-Programmable Gate Arrays (FPGAs). This PROM guarantees that the FPGA is configured quickly and reliably upon power-up, enabling immediate operation of the target system. The 'EJI' suffix likely indicates a specific package type and temperature range.

Applications

  • Configuration storage for Xilinx FPGAs used in data processing equipment.
  • Boot memory for embedded systems that necessitate non-volatile program storage.
  • Data storage in industrial automation equipment needing reliable startup routines.
  • Aerospace and defense systems requiring dependable configuration memory.
  • Automotive control applications needing fast and reliable initialization.

Features

  • In-System Programmable: Simplifies reprogramming without needing to remove the component.
  • High Density: Provides 64k bits of storage, accommodating complex FPGA configurations.
  • Fast Configuration: Rapidly configures the FPGA upon system power-up.
  • Non-Volatile Storage: Data is preserved even when power is off.
  • Enhanced Endurance: Supports many reprogramming cycles for prototyping and development.

Benefits

  • Streamlined FPGA Configuration: Supplies a clear method for setting up Xilinx FPGAs.
  • Reduced Development Time: Allows quicker design iterations and debugging due to in-system programmability.
  • Improved System Reliability: Assures the FPGA is properly configured each time the system boots.
  • Cost-Effective: Decreases the necessity for extra memory devices.
  • Increased Design Versatility: Compatible with various FPGA setup configurations.
  • Optimal System Performance: Minimizes system startup delay through fast configuration times.

Additional Details

The XC1765EJI commonly uses a serial interface to load the configuration data into the FPGA. Programming is generally done with a Xilinx programmer device. Please refer to the Xilinx datasheet for precise electrical specifications, timing diagrams, and programming steps to ensure correct use and long-term reliability. The Package type is likely a JLCC (J-Leaded Chip Carrier).

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess