The Xilinx XC17S30VC is a programmable Read-Only Memory (PROM) configuration device tailored for use with Xilinx Field-Programmable Gate Arrays (FPGAs). Its primary role is to store the configuration data that defines the FPGA's functionality. Upon power-up, the XC17S30VC loads this configuration data into the FPGA, enabling it to execute its designated tasks.
Applications
- FPGA configuration in embedded computing platforms
- Bootstrapping Xilinx FPGAs in networking infrastructure
- Configuration data storage for FPGAs in industrial automation
- FPGA programming in telecommunications equipment
- FPGA setup in test and measurement instrumentation
Features
- 3.0 Mbit memory capacity: Offers adequate space for storing complex FPGA configurations.
- In-System Programmability (ISP) using JTAG interface: Facilitates easy updates and revisions without physical device removal.
- Low power consumption: Suited for battery-operated and power-sensitive applications.
- Rapid configuration speed: Guarantees quick system startup and efficient operation.
- Multiple packaging options available: Provides design and integration flexibility.
Benefits
- Streamlined FPGA configuration process: Accelerates development cycles and reduces time to market.
- Enhanced flexibility and adaptability: Enables straightforward updates and adjustments to the FPGA configuration.
- Reduced system cost: Eliminates the necessity for external memory devices and complicated programming circuits.
- Improved system reliability: Delivers a secure and dependable storage solution for essential configuration data.
- Optimized system performance: Assures fast and efficient FPGA configuration, leading to enhanced overall system performance.
Additional Details
The XC17S30VC requires a single 3.3V power supply for operation and comes in different temperature grades. It supports JTAG programming, simplifying in-system updates. The device is engineered for high reliability, ensuring secure storage and correct loading of the FPGA configuration each time. Its application is common in scenarios needing a reliable, non-volatile memory source to configure Xilinx FPGAs. The 'VC' likely indicates the package type, potentially a specific variation of a ceramic or plastic package depending on Xilinx's nomenclature at the time of manufacture.