EN
  • EN
  • DE

AT17C128-10JC

Part No AT17C128-10JC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SER CONFIG PROM 128K 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type Serial EEPROM
Memory Size 128KB
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 1018708-AT17C128-10JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT17C128-10JC CAD Model

Description

Product Overview: AT17C128-10JC from Microchip Technology

The AT17C128-10JC is a high-performance, CMOS serial configuration EEPROM produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Designed to store configuration data for field programmable gate arrays (FPGAs), this device is essential for modern digital systems that require flexibility and adaptability in their operation.

Key Features:

  • Memory Size: The device offers a memory capacity of 128K bits, ensuring ample space for FPGA configuration codes or other application-specific data.
  • Interface: It utilizes a simple serial-access procedure, which is compatible with the SPI (Serial Peripheral Interface) protocol, facilitating easy integration with a wide range of microcontrollers and FPGAs.
  • Speed: With an access speed of 10 MHz (AT17C128-10JC), it provides rapid data transfer, which is crucial for minimizing system initialization times.
  • Package: Packaged in a robust 20-lead PLCC (Plastic Leaded Chip Carrier), it offers a durable and reliable solution for both industrial and commercial applications.
  • Supply Voltage: The EEPROM operates within a supply voltage range of 3.0V to 3.6V, compatible with most low-voltage logic families and power-efficient systems.
  • Endurance: It boasts a high endurance with a minimum of 10,000 write cycles, ensuring a long operational lifespan even in environments where frequent configuration updates are necessary.

Applications:

The AT17C128-10JC is a versatile component that can be used in a variety of applications, including:

  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Security systems

Whether you are developing a complex FPGA-based system or simply need a reliable storage solution for configuration data, the AT17C128-10JC from Microchip Technology offers the performance and reliability required to meet the demands of modern electronics.

You May Also Be Interested in

Microchip Technology
IC EEPROM FPGA 64KB 8-SOIC
Lowest to $21.1238
Microchip Technology
IC SER CNFIG PROM 128K 3.3V 8DIP
Lowest to $14.6893
Intel
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $89.0226
Microchip Technology
IC SER CONFIG PROM 65K 8DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Lowest to $48.9585
Microchip Technology
IC FLASH CONFIG 8M 8LAP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 8M 20PLCC
Lowest to $15.0633
Intel
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $25.0254

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess