The XC17S50ASC is a 512Kb Serial Configuration PROM (Configuration Programmable Read-Only Memory) from Xilinx. This device is specifically designed to store the configuration bitstream for Xilinx FPGAs (Field-Programmable Gate Arrays). It provides a reliable and efficient way to initialize and configure the FPGA at power-up.
Applications:
- Configuration storage for Xilinx FPGAs
- System initialization
- Embedded systems
- Industrial control
- Telecommunications equipment
Features:
- 512Kb (65,536 x 8) configuration memory
- Serial interface for easy programming
- Low power consumption
- Compact package
- Reliable storage of configuration data
Benefits:
- Provides a dedicated storage solution for FPGA configuration bitstreams.
- Simplifies system initialization by automatically loading the configuration data into the FPGA at power-up.
- Reduces power consumption compared to other configuration methods.
- Saves board space with its compact package.
- Ensures reliable operation by storing the configuration data in a non-volatile memory.
Specifications:
The XC17S50ASC operates with a supply voltage of 3.3V or 5V. It features a serial interface for programming and data transfer. The configuration PROM is programmed using a Xilinx programmer or an industry-standard PROM programmer. It is available in an 8-pin SOIC package. The operating temperature range is typically -40°C to +85°C. The programming endurance is specified as 100 write cycles.
The Xilinx XC17S50ASC Serial Configuration PROM is an essential component for Xilinx FPGA-based designs. It provides a reliable, low-power, and space-efficient solution for storing and loading the FPGA configuration bitstream, enabling the FPGA to perform its intended function.