EN
  • EN
  • DE

XC18V512SOG20C

Part No XC18V512SOG20C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM REPROGR 512KB 20-SOIC / PROM Parallel/Serial 512K-bit 2.5V/3.3V 20-Pin SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Programmable Type In System Programmable
Memory Size 512kb
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 799569-XC18V512SOG20C
Popularity Medium
Supply and Demand Status Limited
Family Name XC18V512
Introduction Date February 03, 1999
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian XC18V512SOG20C CAD Model

Description

The Xilinx XC18V512SOG20C is an electronic component that belongs to the XC18V512 series of integrated circuits (ICs) manufactured by Xilinx Inc.

  • Win Source Part Number: 799569
  • Packaging: Tube
  • Supply and Demand: Limited
  • REACH: Unaffected
  • ECCN: EAR99
  • EOL Date: 2026
  • Memory Size: 512kb
  • Programmable: In-system
  • Operating Temperature: 0°C ~ 70°C
  • Popularity: Medium

You May Also Be Interested in

Microchip Technology
IC SRL CONFIG EEPROM 128K 8-DIP
Lowest to $37.5387
Microchip Technology
CONFIG MEMORY, 128KX1
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 256K 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Lowest to $48.9585
Microchip Technology
IC FLASH CONFIG 8M 8LAP
Need more? Email Us
Intel
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $25.0254
Microchip Technology
IC EEPROM FPGA 64KB 8-SOIC
Lowest to $21.1238
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess