EN
  • EN
  • DE

XC2C128-7TQ144C

Part No XC2C128-7TQ144C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Optimized for 1.8V systems | IC CPLD 128MC 7NS 144QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.0ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 8
Number of Macrocells 128
Number of Gates 3000
The number of I/O 100
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Family Part Number XC2C128
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1281481-XC2C128-7TQ144C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C128-7TQ144C CAD Model

Description

The Xilinx Inc. XC2C128 series is an integrated circuit (IC) that features 3000 gates, 8 logic elements/blocks, and 128 macrocells.

  • Gates: 3000
  • Logic Elements/Blocks: 8
  • Macrocells: 128
  • Application: In-system programmable
  • Voltage Supply: 1.7V to 1.9V
  • Delay Time tpd(1) max: 7.0ns
  • Number of I/O: 100
  • Package: 144-TQFP (20x20)
  • Mounting: SMD
  • Popularity: Medium
  • Manufacturing Locations: Philippines, Republic of Korea, and Taiwan
  • Estimated EOL Date: 2022

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 48TQFP
Lowest to $2.0050
Altera
UV PLD CQCC28 /
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 320MC 10NS 208QFP
Need more? Email Us
Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 192MC 10NS 128TQFP
Need more? Email Us
Altera
IC CPLD 256MC 12NS 256FBGA
Lowest to $60.7576

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess