EN
  • EN
  • DE

XC2C32-6CP56I

Part No XC2C32-6CP56I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412437-XC2C32-6CP56I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C32-6CP56I CAD Model

Description

The Xilinx XC2C32-6CP56I is a CoolRunner-II Complex Programmable Logic Device (CPLD) characterized by low power consumption and efficient performance. The XC2C32 indicates a device with 32 macrocells, -6 represents the speed grade, CP56 indicates a 56-pin Plastic Leaded Chip Carrier (PLCC) package, and 'I' signifies an industrial temperature range.

Applications

  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), motor control, and sensor interfaces, leveraging the wide temperature range.
  • Networking Equipment: Used in interface controllers and bridge circuits within networking devices.
  • Automotive Systems: Implemented in electronic control units (ECUs) for various automotive functions.
  • Instrumentation: Found in data acquisition systems and test equipment.
  • Security Systems: Utilized in access control systems and alarm systems.

Features

  • 32 Macrocells: Provides adequate logic resources for implementing control logic and interface functions.
  • Low Power Consumption: A key characteristic of the CoolRunner-II family, which is beneficial for extending battery life in portable applications and reducing thermal management requirements.
  • PLCC Package: The 56-pin PLCC package allows for easy insertion and removal, making it suitable for prototyping and development.
  • Industrial Temperature Range: Operates reliably in a wide temperature range, typically from -40°C to +85°C.
  • In-System Programmability (ISP): Allows for convenient programming and reprogramming after the device is mounted on the PCB.

Benefits

  • Reliable Operation in Harsh Environments: The industrial temperature range ensures reliable performance in challenging operating conditions.
  • Simplified Prototyping: The PLCC package facilitates easy prototyping and development.
  • Reduced System Cost: Can integrate multiple discrete logic components into a single device, reducing overall system cost and complexity.
  • High Design Flexibility: Allows designers to implement custom logic circuits tailored to their specific application needs.
  • Fast Time-to-Market: Enables rapid prototyping and design changes without the need for expensive and time-consuming ASIC development.

Additional Details

The XC2C32-6CP56I typically operates at a core voltage of 1.8V or 2.5V. The -6 speed grade indicates a specific performance level. The industrial temperature range makes it suitable for applications in harsh environments. Consult the official Xilinx datasheet for precise specifications, including timing characteristics, power consumption, pinout information, and recommended operating conditions.

You May Also Be Interested in

Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Lattice Semiconductor Corporation
IC CPLD 256MC 5NS 256FPBGA
Lowest to $105.6398
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 4NS 256FPBGA
Lowest to $65.2829
Altera
UV PLD CQCC28 /
Need more? Email Us
Broadcom Limited
18M QDR NSE
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 192MC 10NS 128TQFP
Need more? Email Us
Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4280 $58.2720
58+ $1.9921 $115.5418
90+ $1.9299 $173.6910
124+ $1.8676 $231.5824
160+ $1.8054 $288.8640
215+ $1.6186 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess