EN
  • EN
  • DE
  • IT

XC2C384-10FTG256I

Part No XC2C384-10FTG256I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description XC2C384 CoolRunner-II CPLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series CoolRunner II
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 9.2ns
Voltage Supply - Internal 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks 24
Number of Macrocells 384
Number of Gates 9000
Number of I/O 212
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 256-LBGA
Manufacturer Package 256-FTBGA (17x17)
Win Source Part Number 1281501-XC2C384-10FTG256I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Family Name XC2C384
Introduction Date September 26, 2001
ECCN 3A991.d
Country of Origin Philippines, Republic of Korea, Singapore, Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian XC2C384-10FTG256I CAD Model

Description

The Xilinx XC2C384-10FTG256I is a CoolRunner II series programmable logic device that has 212 input/output pins and can be programmed in-system. XC2C384-10FTG256I is manufactured by Xilinx.

  • Series: CoolRunner II
  • Input/Output Pins: 212
  • Programmable: In-System
  • Gates: 9,000
  • Delay Time: 9.2ns
  • Logic Elements/Blocks: 24
  • Macrocells: 384
  • Internal Voltage Supply: 1.7V to 1.9V
  • Temperature Range: -40°C to 85°C
  • Package: 256-LBGA
  • Mounting: Surface-Mount Device
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2023

You May Also Be Interested in

Broadcom Limited
784 FCBGA+HS 29X29MM
Need more? Email Us
Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 256FPBGA
Lowest to $17.8921
Altera
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 4NS 256FPBGA
Lowest to $65.2829
Intel
IC CPLD 980MC 10NS 256FBGA
Lowest to $199.9709

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.0896 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess