EN
  • EN
  • DE

XC2C64A-7PG56I

Part No XC2C64A-7PG56I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412449-XC2C64A-7PG56I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C64A-7PG56I CAD Model

Description

The XC2C64A-7PG56I is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the CoolRunner-IIA family. This device is designed for low-power and high-performance applications, with the 'A' in the part number indicating an enhanced version of the CoolRunner-II family. The '7' denotes the speed grade and 'I' indicates the industrial temperature range.

Applications:

  • Industrial Control Systems: Used in industrial control systems for implementing control logic and interfacing with sensors and actuators.
  • Automotive Electronics: Suitable for automotive applications requiring reliable performance in harsh environments.
  • Networking Equipment: Employed in networking equipment for implementing custom logic and protocol handling.
  • Medical Devices: Can be used in certain medical devices for control and data processing.
  • Military Applications: Found in some military applications where reliability and performance are critical.

Features:

  • 64 Macrocells: Provides 64 macrocells for implementing combinatorial and sequential logic.
  • Global Clocking: Features a global clock network for synchronous design.
  • In-System Programmability (ISP): Supports in-system programming, allowing for easy design updates and modifications without removing the device from the board.
  • Fast Propagation Delay: Offers a fast propagation delay for high-speed performance.
  • Low Power Consumption: Designed for low power applications, making it suitable for battery-powered devices.
  • 56-Pin PG Package: Available in a 56-pin PG (Plastic Grid Array) package.
  • Industrial Temperature Range: Operates within an industrial temperature range, typically -40°C to +85°C.

Benefits:

  • Reliability: Provides reliable performance in harsh environments due to its industrial temperature range.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Low Power: Reduces power consumption, extending battery life in portable applications.
  • Flexibility: Offers a flexible platform for implementing a variety of digital logic functions.
  • Easy to Use: Simple to program and integrate into existing systems.
  • Enhanced Performance: The 'A' version provides enhanced performance compared to the original CoolRunner-II family.

Additional Details:

The XC2C64A-7PG56I typically operates at a core voltage of 1.8V or 3.3V. It is programmed using JTAG interface. The industrial temperature range makes it suitable for applications operating in harsh environments. The enhanced architecture of the CoolRunner-IIA family offers improved performance and lower power consumption compared to the original CoolRunner-II devices. More detailed specifications and programming information can be found in the Xilinx CoolRunner-IIA family datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Lowest to $6.6428
Amd
IC CPLD 256MC 10.8NS 208QFP /
Lowest to $14.6408
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess