EN
  • EN
  • DE

XC2S100E-6FGG456C

Part No XC2S100E-6FGG456C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412452-XC2S100E-6FGG456C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S100E-6FGG456C CAD Model

Description

The Xilinx XC2S100E-6FGG456C is a Spartan-IIE series FPGA (Field-Programmable Gate Array). The Spartan-IIE family is an enhancement of the Spartan-II family, offering increased performance and features while maintaining a low-cost profile. This particular part is housed in a Fine-Pitch Ball Grid Array (FGG) package with 456 pins. The 'C' at the end indicates commercial temperature grade.

Applications

  • High-Speed Data Acquisition: Used in applications requiring fast sampling and processing of analog signals.
  • Digital Signal Processing (DSP): Implemented in audio and video processing, image analysis, and telecommunications.
  • Embedded Systems Control: Employed in robotics, industrial automation, and motor control applications.
  • Communication Systems: Found in wireless communication devices, network interfaces, and data transmission systems.
  • Medical Imaging: Utilized in medical devices for image processing and analysis.

Features

  • Enhanced System Performance: Offers improved clock speeds and overall performance compared to the Spartan-II series.
  • Abundant Logic Resources: Provides a high density of logic cells for implementing complex digital designs.
  • Flexible I/O Interface: Supports a variety of I/O standards for interfacing with different devices and systems.
  • On-Chip Memory Resources: Includes block RAM and distributed RAM for efficient data storage and retrieval.
  • Advanced Clock Management: Features Digital Clock Managers (DCMs) for precise clock control and synchronization.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable and battery-powered applications.

Benefits

  • Improved Performance: Delivers enhanced speed and processing capabilities for demanding applications.
  • Increased Integration: Allows for the integration of more functionality into a single device.
  • Reduced System Cost: Offers a cost-effective solution for high-performance applications.
  • Faster Development Time: Simplifies design and verification with comprehensive development tools.
  • Lower Power Consumption: Extends battery life in portable applications.

Additional Details

The XC2S100E-6FGG456C typically operates at a core voltage of 1.8V or 2.5V, depending on the specific configuration. The '-6' in the part number indicates the speed grade of the device. The FGG456 package provides a compact footprint and excellent thermal performance. This FPGA is suitable for applications requiring a balance of performance, features, and low power consumption.

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess