EN
  • EN
  • DE

XC2S150E

Part No XC2S150E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Product Availability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281516-XC2S150E
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S150E CAD Model

Description

The XC2S150E is a Spartan-IIE series Field-Programmable Gate Array (FPGA) from Xilinx. It provides a flexible and programmable platform for implementing custom digital circuits. FPGAs offer a balance between the flexibility of software and the performance of hardware, making them suitable for a wide array of applications.

Applications:

  • Digital Signal Processing (DSP): Implementing custom DSP algorithms, such as filters, transforms, and codecs.
  • Image and Video Processing: Accelerating image and video processing tasks, such as encoding, decoding, and filtering.
  • Embedded Systems: Implementing custom hardware accelerators and peripherals for embedded microprocessors.
  • Networking and Communication: Implementing custom communication protocols and interfaces, such as Ethernet, PCI, and serial communication.
  • Industrial Automation: Implementing custom control logic and data processing for industrial machinery and equipment.

Features:

  • 150,000 System Gates: Provides a significant amount of programmable logic resources.
  • SelectRAM Memory: Integrated block RAM for on-chip data storage.
  • Configurable I/O: Flexible I/O resources that can be configured for various voltage levels and interface standards.
  • Clock Management: Integrated clock management circuitry for generating and distributing clock signals.
  • On-Chip Debugging: JTAG interface for on-chip debugging and configuration.
  • Low Power Consumption: Optimized for low power operation.

Benefits:

  • Flexibility: Can be reprogrammed to implement different functions and algorithms, allowing for design changes and upgrades.
  • Performance: Can achieve higher performance than software implementations for certain tasks.
  • Integration: Allows for integrating multiple functions into a single chip, reducing system size and cost.
  • Time-to-Market: Shorter development time compared to custom ASIC designs.
  • Customization: Enables designers to create custom hardware solutions tailored to their specific needs.

Additional Details:

The XC2S150E is typically programmed using VHDL or Verilog hardware description languages. The Xilinx ISE software suite provides the tools for synthesis, place and route, and bitstream generation. The device operates on a core voltage of 1.8V and I/O voltage compatible with various standards. The specific package type varies depending on the specific part number suffix, but common packages include PQFP and BGA options.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8703 $63.8703
3+ $52.4070 $157.2210
4+ $50.7692 $203.0768
5+ $49.1314 $245.6570
7+ $47.4936 $332.4552
9+ $42.5802 $383.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess