EN
  • EN
  • DE

XC2S200E-4FG456C

Part No XC2S200E-4FG456C
Manufacturer Xilinx Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0409+
Reference case BGA456
Manufacturer Xilinx Inc.
RoHS State Request Verification
Win Source Part Number 721150-XC2S200E-4FG456C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S200E-4FG456C CAD Model

Description

The XC2S200E-4FG456C is a Spartan-IIE Field Programmable Gate Array (FPGA) from Xilinx. It's designed to provide a cost-effective and flexible solution for a wide range of digital logic applications. The Spartan-IIE family offers a balance of performance, features, and price, making it suitable for prototyping, small production runs, and embedded systems.

Applications:

  • Digital Signal Processing (DSP): Implementing filters, transforms, and other DSP algorithms.
  • Embedded Systems: Controlling peripherals, managing data flow, and implementing custom logic functions.
  • Networking: Implementing protocol converters, packet processors, and network interface controllers.
  • Image Processing: Performing image filtering, edge detection, and other image processing tasks.
  • Motor Control: Implementing motor control algorithms and managing sensor data.

Features:

  • System Gates: 200,000
  • Logic Cells: 2,352
  • Distributed RAM: 65,536 bits
  • Block RAM: 40,960 bits
  • I/O Pins: 312
  • Package: FG456 (Fine-pitch Ball Grid Array with 456 pins)
  • Speed Grade: -4 (indicates performance level)
  • Operating Temperature: Commercial (0°C to +85°C)
  • Multiple I/O Standards Support: LVTTL, LVCMOS, HSTL, SSTL

Benefits:

  • Flexibility: Reconfigurable logic allows for rapid prototyping and design changes.
  • Performance: High-speed logic and dedicated resources enable efficient implementation of complex algorithms.
  • Integration: Combines logic, memory, and I/O in a single device.
  • Cost-Effectiveness: Offers a balance of features and price for cost-sensitive applications.
  • Rapid Prototyping: Allows for quick design iteration and verification.

Additional Details:

The XC2S200E-4FG456C consists of Configurable Logic Blocks (CLBs), which are the fundamental building blocks for implementing logic functions. It also includes dedicated Block RAM for on-chip data storage and Distributed RAM for implementing small memory structures. The device is programmed using Xilinx's ISE design suite. The FG456 package provides a high density of I/O pins for connecting to external devices. The Spartan-IIE family is a mature technology, and while newer FPGAs offer higher performance and more features, the XC2S200E-4FG456C remains a viable option for legacy designs or applications with moderate performance requirements.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0434 $65.2170
11+ $10.7022 $117.7242
17+ $10.3684 $176.2628
24+ $10.0335 $240.8040
30+ $9.6985 $290.9550
40+ $8.6960 $347.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess