EN
  • EN
  • DE

XC2S300E-6FGG456I

Part No XC2S300E-6FGG456I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412485-XC2S300E-6FGG456I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S300E-6FGG456I CAD Model

Description

The XC2S300E-6FGG456I is a Spartan-IIE family Field-Programmable Gate Array (FPGA) from Xilinx. It is a versatile device that enables the implementation of complex digital logic functions. This FPGA offers a balance of performance, flexibility, and cost-effectiveness, making it suitable for a variety of applications.

Applications:

  • Industrial Control: Implementing motor controllers, sensor interfaces, and automation systems.
  • Communication Systems: Protocol conversion, data encoding/decoding, and interface bridging.
  • Consumer Electronics: Image processing, audio processing, and display controllers.
  • Medical Devices: Diagnostic equipment, patient monitoring systems, and medical imaging.
  • Automotive Systems: Engine control units, driver assistance systems, and infotainment.

Features:

  • Logic Capacity: Provides a significant amount of programmable logic resources for implementing complex designs.
  • Memory Resources: On-chip block RAM and distributed RAM offer flexible memory options for data storage and manipulation.
  • I/O Flexibility: Supports a wide range of I/O standards and interfaces, allowing for easy integration with other components.
  • Clock Management: Integrated clock management circuitry simplifies clock distribution and management.
  • Development Environment: Supported by Xilinx ISE and Vivado design suites for design entry, simulation, and implementation.

Benefits:

  • Customization: Programmable logic allows for customized solutions tailored to specific application requirements.
  • Rapid Prototyping: Faster design cycles compared to traditional ASIC design, enabling quick iteration and experimentation.
  • Reduced Time-to-Market: Accelerates product development and launch by simplifying design and verification.
  • Cost Savings: Lower development costs compared to ASICs, especially for low to medium volume production.
  • Adaptability: Easily adapt to changing requirements and standards through reprogramming.

Additional Details:

The XC2S300E-6FGG456I is designed to provide a robust and reliable solution for demanding applications. It incorporates advanced features such as built-in testability and error correction capabilities. The FGG456 package offers a compact footprint and efficient thermal management. The device is available in various temperature grades to suit different operating environments.

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 523 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess