EN
  • EN
  • DE

XC2S300E-7PQ208C

Part No XC2S300E-7PQ208C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412491-XC2S300E-7PQ208C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S300E-7PQ208C CAD Model

Description

The XC2S300E-7PQ208C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the Spartan-IIE family. This FPGA offers a blend of performance, flexibility, and cost-effectiveness, making it suitable for a diverse range of embedded system applications. The device allows designers to implement custom logic circuits, enabling rapid prototyping and design iterations.

Applications:

  • Data Acquisition: High-speed data acquisition systems and signal processing.
  • Image Processing: Real-time image processing, video encoding, and display controllers.
  • Motor Control: Precise control of motors in robotics and industrial automation.
  • Embedded Networking: Implementing custom network protocols and interfaces.
  • Instrumentation: Test and measurement equipment, signal generators, and logic analyzers.

Features:

  • Configurable Logic Blocks (CLBs): Provides a substantial array of programmable logic resources for implementing complex digital circuits.
  • Block RAM: On-chip block RAM offers high-speed memory for data storage and retrieval.
  • Distributed RAM: Flexible distributed RAM resources for implementing smaller memory structures.
  • Digital Clock Managers (DCMs): Integrated DCMs facilitate clock synthesis and management.
  • I/O Flexibility: Supports a wide variety of I/O standards and interfaces for versatile system integration.

Benefits:

  • Programmability: Enables rapid prototyping and design changes without requiring hardware modifications.
  • Performance: High-speed operation enables real-time processing and control applications.
  • Cost-Effectiveness: Offers a cost-optimized solution compared to custom ASICs, especially for low to medium volume applications.
  • Flexibility: Configurable I/O and logic resources provide adaptability to different system requirements.
  • Integration: Integrating multiple functions into a single device simplifies system design and reduces board space.

Additional Details:

The XC2S300E-7PQ208C is packaged in a PQ208 package, which is a plastic quad flat pack. The '7' indicates the speed grade, and the 'C' signifies the commercial temperature range. This FPGA is a viable choice for applications requiring a balance of performance, flexibility, and cost efficiency.

You May Also Be Interested in

Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2400 $59.3600
34+ $3.4789 $118.2826
52+ $3.3703 $175.2556
71+ $3.2617 $231.5807
92+ $3.1520 $289.9840
123+ $2.8263 $347.6349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess