EN
  • EN
  • DE
  • IT

XC2V3000-4FG676I

Part No XC2V3000-4FG676I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 484 I/O 676FBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Obsolete(EOL)
Number of LABs/CLBs 3584
Total RAM Bits 1769472
Number of I/O 484
Number of Gates 3000000
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting Sub-Base Mount
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 676-FCBGA (27x27)
Win Source Part Number 084353-XC2V3000-4FG676I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V3000-4FG676I CAD Model

Description

The Xilinx Inc. XC2V3000-4FG676I is an obsolete part with a mounting style of sub-base mount.

  • Number of I/Os: 484
  • Number of LABs/CLBs: 3584
  • Total RAM: 1769472 bits
  • Number of Gates: 3000000
  • Operating Temperature Range: -40°C to 100°C
  • Package: 676-FCBGA (27x27)
  • Supply and Demand Status: Limited
  • Ideal for Use In: integrated circuits
  • Common-Used Part: Yes

You May Also Be Interested in

Intel
IC FPGA 208QFP
Need more? Email Us
Amd
FPGA, 64 CLBS, 2000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 15600 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
IC FPGA 832 I/O 2104FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
FPGA, 484 CLBS, 15000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Amd
FPGA, 224 CLBS, 3500 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 15600 GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $977.9105 $977.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess