EN
  • EN
  • DE

XC2V3000-6FF1152C

Part No XC2V3000-6FF1152C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842624-XC2V3000-6FF1152C
Ultra Librarian 3D Model Ultra Librarian XC2V3000-6FF1152C CAD Model

Description

The XC2V3000-6FF1152C is a high-performance Virtex-II series Field-Programmable Gate Array (FPGA) from Xilinx. It's designed to provide flexible, high-density programmable logic solutions for a wide range of applications. As part of the Virtex-II family, it leverages advanced architecture and process technology to deliver high speed, low power consumption, and a wealth of features.

Applications:

  • Telecommunications Infrastructure: Used in networking equipment, routers, and switches for data processing and signal management.
  • Wireless Communications: Employed in base stations and mobile devices for implementing custom modem designs and signal processing algorithms.
  • Image and Video Processing: Integrated into video processing systems, medical imaging equipment, and high-resolution cameras for real-time analysis and manipulation of image data.
  • Aerospace and Defense: Utilized in radar systems, communication systems, and embedded control systems requiring high performance and reliability.
  • Industrial Automation: Found in industrial controllers, robotics, and machine vision systems for implementing complex control algorithms and real-time decision-making.

Features:

  • System Performance: High-speed operation due to the advanced architecture of the Virtex-II family.
  • On-Chip Memory: Substantial amount of on-chip Block RAM for data storage and processing.
  • Digital Clock Manager (DCM): Provides robust clock management capabilities, including clock multiplication, division, and phase shifting.
  • I/O Flexibility: Extensive I/O resources with support for various signaling standards, enabling easy interfacing with external devices.
  • Configurability: Field-programmable, allowing for hardware customization and rapid prototyping.
  • Embedded Multipliers: Dedicated multipliers for high-performance DSP applications.

Benefits:

  • Reduced Time-to-Market: Rapid prototyping and hardware customization reduce development time.
  • Increased System Performance: High-speed operation and on-chip resources enable high-performance applications.
  • Design Flexibility: Programmability allows for implementing custom logic and algorithms.
  • Lower Power Consumption: Optimized architecture for low power operation, suitable for portable devices.
  • Enhanced System Integration: Extensive I/O capabilities simplify interfacing with external components.
  • Cost-Effectiveness: Reduces the need for external components, resulting in lower system costs.

Additional Details:

The XC2V3000-6FF1152C features 3,072 logic cells, substantial block RAM, and numerous I/O pins. The -6 speed grade indicates the performance level within the Virtex-II family. The FF1152 package is a fine-pitch flip-chip package with 1152 pins, providing a large number of I/O connections. The 'C' suffix denotes commercial temperature range operation. Detailed specifications can be found in the Xilinx Virtex-II datasheet.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess