EN
  • EN
  • DE

XC2V4000-4BF957C

Part No XC2V4000-4BF957C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412530-XC2V4000-4BF957C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V4000-4BF957C CAD Model

Description

The XC2V4000-4BF957C is a Virtex-II series Field-Programmable Gate Array (FPGA) manufactured by Xilinx. This high-density FPGA is designed for complex digital logic applications requiring substantial resources and high performance. The BF957C indicates a Ball Grid Array (BGA) package with 957 pins.

Applications:

  • Networking and Communications: Used in high-speed routers, switches, and optical transport equipment for packet processing, protocol conversion, and data encryption.
  • High-Performance Computing: Implemented in accelerators for scientific simulations, financial modeling, and data analytics.
  • Medical Imaging: Found in MRI, CT, and ultrasound systems for image reconstruction, filtering, and analysis.
  • Broadcast and Video: Employed in video servers, encoders, decoders, and special effects processors for high-resolution video processing and delivery.
  • Automotive: Used in advanced driver-assistance systems (ADAS), infotainment systems, and engine control units.

Features:

  • High Logic Density: Provides a large number of logic cells for implementing complex digital designs.
  • On-Chip Memory: Includes substantial block RAM for data storage and buffering.
  • Digital Clock Management (DCM): Offers precise clock control and management for high-speed operation.
  • Versatile I/O: Supports a wide range of I/O standards for interfacing with various external devices.
  • Advanced Interconnect: Features a flexible and high-bandwidth interconnect architecture for efficient data routing.
  • BGA Package: The 957-pin BGA package offers high pin density and excellent thermal performance.

Benefits:

  • High Performance: Enables the implementation of demanding digital logic functions.
  • Flexibility and Reconfigurability: Allows for design changes and updates without hardware modifications.
  • Reduced Time-to-Market: Accelerates the development process with its programmable nature.
  • Lower System Cost: Integrates multiple functions into a single device.
  • Increased Reliability: Provides a robust and reliable platform for critical applications.

Additional Details:

The XC2V4000-4BF957C operates at a -4 speed grade. It contains configurable logic blocks (CLBs) arranged in a regular array, interconnected by a programmable routing network. The device also includes dedicated resources for arithmetic operations, such as multipliers and adders. The BGA package facilitates surface mounting and provides excellent thermal conductivity. The device's configuration data can be loaded through various interfaces, including JTAG, SPI, and parallel interfaces.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess