EN
  • EN
  • DE

XC2V6000-5FF1517C

Part No XC2V6000-5FF1517C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412539-XC2V6000-5FF1517C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V6000-5FF1517C CAD Model

Description

The XC2V6000-5FF1517C is a high-density, high-performance Virtex-II series Field-Programmable Gate Array (FPGA) from Xilinx. It's designed for complex and demanding digital logic applications requiring significant resources. The FF1517C denotes a Fine-Pitch Flip-Chip Ball Grid Array (FFBGA) package with 1517 pins, offering a very high pin count for extensive I/O capabilities.

Applications:

  • Telecommunications Infrastructure: Utilized in core network equipment, such as high-capacity routers, switches, and optical transport systems, for tasks like packet processing, traffic management, and protocol conversion.
  • Data Centers: Employed in high-performance servers, storage systems, and network appliances to accelerate data processing, perform encryption, and enhance security measures.
  • Aerospace and Defense Systems: Incorporated into advanced radar systems, signal intelligence (SIGINT) platforms, and electronic warfare (EW) systems for real-time signal processing and control functions.
  • High-End Computing: Used in scientific computing clusters, financial modeling systems, and large-scale data analytics platforms for handling complex calculations and simulations.
  • Advanced Medical Imaging: Implemented in cutting-edge MRI, CT, and PET scanners to enable image reconstruction, processing, and comprehensive analysis.

Features:

  • High Logic Density: A vast number of logic cells are available for implementing intricate digital designs.
  • On-Chip Memory: Substantial block RAM capacity facilitates efficient data storage and buffering operations.
  • Digital Clock Management (DCM): Provides precise clock control and management capabilities for ensuring high-speed operation.
  • Extensive I/O: Supports a broad range of I/O standards, enabling seamless interfacing with a wide variety of external devices.
  • Advanced Interconnect: Features a flexible and high-bandwidth interconnect architecture, optimizing data routing efficiency.
  • High Pin-Count FFBGA Package: The 1517-pin FFBGA package enables high pin density and exceptional thermal performance.

Benefits:

  • High Performance: Capable of implementing complex digital logic functions and supporting high-speed data processing requirements.
  • Flexibility and Reconfigurability: Allows for design modifications and updates without necessitating hardware changes.
  • Reduced Time-to-Market: Accelerates the development process due to its programmable nature.
  • Lower System Cost: Integrates multiple functions into a single device, reducing board space and the number of components required.
  • Enhanced Reliability: Provides a robust and reliable platform suitable for critical applications.

Additional Details:

The XC2V6000-5FF1517C operates at a -5 speed grade. It comprises Configurable Logic Blocks (CLBs) arranged in a matrix and interconnected through a programmable routing network. The device also incorporates dedicated resources for arithmetic operations, including multipliers and adders. The FFBGA package supports surface mounting and provides excellent thermal conductivity. Configuration data can be loaded via JTAG, SPI, or parallel interfaces. The Flip-Chip technology employed enhances signal integrity and minimizes inductance.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,172.9324 $1,172.9324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess