EN
  • EN
  • DE

XC3090-50PG175M

Part No XC3090-50PG175M
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412594-XC3090-50PG175M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3090-50PG175M CAD Model

Description

The XC3090-50PG175M is a Field-Programmable Gate Array (FPGA) manufactured by Xilinx, belonging to the XC3000 family. This series of FPGAs is designed to provide high performance and flexibility for implementing a variety of digital logic circuits. The device features a configurable architecture, enabling designers to implement custom logic circuits utilizing programmable interconnects and Configurable Logic Blocks (CLBs).

Applications:

  • Digital Signal Processing (DSP): Used in applications requiring high-speed data processing, such as audio and video processing, and telecommunications equipment.
  • Data Acquisition Systems: Employed in systems for capturing and processing real-time data.
  • Embedded Systems: Functions as a key logic component in embedded control systems, offering the ability to implement custom hardware accelerators.
  • Communication Systems: Integrated into communication systems for implementing custom communication protocols and interfaces.
  • Military and Aerospace Applications: Deployed in applications requiring high reliability and performance under extreme conditions.

Features:

  • Configurable Logic Blocks (CLBs): Serve as the basic building blocks for implementing combinational and sequential logic functions.
  • Programmable Interconnect Matrix: Facilitates flexible routing of signals between CLBs and Input/Output Blocks (IOBs).
  • Input/Output Blocks (IOBs): Provide the interface for connecting the FPGA to external devices and peripherals.
  • On-Chip Clock Management: Includes clock dividers, multipliers, and potentially Phase-Locked Loops (PLLs) for generating and managing clock signals.
  • High Density: Offers a large number of logic gates and flip-flops for implementing complex digital designs.

Benefits:

  • Flexibility: Allows designers to implement custom logic and adapt to changing design requirements.
  • High Performance: Delivers high-speed operation for demanding applications. The '50' likely signifies a particular speed grade within the XC3090 family.
  • Reduced Time-to-Market: Accelerates prototyping and development of digital systems.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing complex logic functions compared to custom Application-Specific Integrated Circuits (ASICs).
  • Reconfigurability: Can be reprogrammed to implement different functions after deployment, making it suitable for evolving application requirements.

Technical Specifications:

The XC3090-50PG175M typically features 90 CLBs (Configurable Logic Blocks) with a speed grade of -50, packaged in a 175-pin Pin Grid Array (PGA) package. The 'M' indicates a military temperature range. The operating voltage is typically 5V. The device offers a specified number of I/O pins for interfacing with external components. Refer to Xilinx documentation for detailed specifications of the XC3000 series.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess