EN
  • EN
  • DE

XC3164-4PC84C

Part No XC3164-4PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022440-XC3164-4PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3164-4PC84C CAD Model

Description

The XC3164-4PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx's popular XC3000 series. This series is known for providing a flexible and cost-effective solution for implementing a wide range of digital logic functions. The XC3164-4PC84C, specifically, offers a balance of logic capacity and I/O pins, making it suitable for various applications.

Applications:

  • Prototyping and Emulation: Used for rapidly prototyping digital circuits and emulating custom hardware designs.
  • Glue Logic Replacement: Replaces discrete logic components, simplifying board design and improving reliability.
  • Custom Peripheral Controllers: Implements custom interfaces for connecting peripherals to microprocessors or microcontrollers.
  • Digital Signal Processing (DSP): Performs real-time signal processing tasks such as filtering and transformations.
  • State Machine Implementation: Designs and implements complex state machines for control applications.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be interconnected to implement complex logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Offers a flexible interconnect matrix for routing signals between CLBs and IOBs.
  • Static RAM (SRAM) Based Configuration: Configuration data is stored in SRAM, allowing for easy reprogramming.
  • 84-Pin Plastic Leaded Chip Carrier (PLCC): Package type for easy integration into circuit boards.

Benefits:

  • Flexibility: Can be reconfigured to implement different logic functions, allowing for design changes without hardware modifications.
  • Reduced Time-to-Market: Allows for rapid prototyping and implementation of digital circuits, shortening the development cycle.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic functions, especially in low to medium volume applications.
  • Design Security: Configuration data can be encrypted to protect designs from unauthorized access.
  • Simplified Board Design: Replaces discrete logic components, simplifying board layout and reducing component count.

Additional Details:

The XC3164-4PC84C features a matrix of Configurable Logic Blocks (CLBs), surrounded by programmable Input/Output Blocks (IOBs). The CLBs can be configured to implement a wide range of combinational and sequential logic functions. The IOBs provide programmable input and output capabilities, including support for different voltage levels and drive strengths. The programmable interconnect matrix allows for flexible routing of signals between the CLBs and IOBs. The device is configured by loading configuration data into its internal SRAM. This allows the device to be reconfigured as many times as needed. The '4' in the part number indicates the speed grade.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess