EN
  • EN
  • DE

XC3S1500-4FG320I

Part No XC3S1500-4FG320I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 221 I/O 320FBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 3328
Number of Logic Elements/Cells 29952
Total RAM Bits 589824
Number of I/O 221
Number of Gates 1500000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 320-FBGA (19x19)
Win Source Part Number 214164-XC3S1500-4FG320I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S1500-4FG320I CAD Model

Description

The XC3S1500-4FG320I is a field-programmable gate array (FPGA) manufactured by Xilinx Inc.

  • Technology: SMT
  • Package: 320-FBGA (19x19mm)
  • I/O Pins: 221
  • CLBs: 3328
  • Logic Cells: 29952
  • RAM: 589824 bits
  • Gates: 1500000
  • Supply Voltage Range: 1.14V to 1.26V
  • Temperature Range: -40°C to 100°C
  • Popularity: Medium
  • Availability: Available in the market

You May Also Be Interested in

Intel
IC FPGA 532 I/O 780FBGA
Lowest to €111.6336
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to €39.5793
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to €156.9636
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to €439.7687
Intel
IC FPGA 480 I/O 896FBGA
Lowest to €131.9306
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to €67.1155

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess