EN
  • EN
  • DE

XC3S400FTG256EGQ-4C

Part No XC3S400FTG256EGQ-4C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412668-XC3S400FTG256EGQ-4C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S400FTG256EGQ-4C CAD Model

Description

The XC3S400FTG256EGQ-4C is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan-3 series. This FPGA is designed for a wide range of applications, offering a balance of performance, features, and low cost. It is particularly well-suited for high-volume, cost-sensitive applications.

Applications

  • Consumer electronics: DVD players, digital cameras, and set-top boxes.
  • Industrial control: Motor control, process automation, and robotics.
  • Automotive: Infotainment systems, driver assistance systems, and engine management.
  • Communications: Wireless base stations, network interface cards, and data acquisition systems.
  • Medical devices: Medical imaging, patient monitoring, and diagnostic equipment.

Features

  • System-level features: Integrated system-level blocks like DLLs, RAM, and multipliers.
  • On-chip memory: Ample block RAM for data storage and processing.
  • Digital Clock Manager (DCM): Provides clock management capabilities for frequency synthesis and clock de-skewing.
  • Configurable I/O: Flexible I/O standards support for various interface requirements.
  • Advanced Packaging: Offered in a FTG256 package for efficient board-level assembly.
  • Low Power Consumption: Optimized for low power operation, suitable for battery-powered devices.

Benefits

  • Cost-effective solution: Provides a cost-optimized platform for various applications.
  • High performance: Delivers high performance with fast logic and flexible routing architecture.
  • Design flexibility: Allows for easy customization and adaptation to specific application requirements.
  • Reduced time-to-market: Shortens design cycles with readily available development tools and IP cores.
  • Improved system integration: Enables integration of multiple functions into a single chip, reducing system complexity.

Additional Details

The XC3S400FTG256EGQ-4C is built on a 90nm process technology. It includes 400,000 system gates, which offer substantial resources for implementing complex digital designs. The device features distributed RAM, block RAM, and dedicated multipliers, enhancing its computational capabilities. The configurable I/Os support a wide range of industry-standard interfaces. It also supports JTAG programming for easy configuration and debugging. The operating voltage is typically 1.2V, contributing to its low power consumption.

You May Also Be Interested in

Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8002 $59.6004
5+ $24.4514 $122.2570
8+ $23.6879 $189.5032
11+ $22.9233 $252.1563
14+ $22.1587 $310.2218
18+ $19.8672 $357.6096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess