EN
  • EN
  • DE

XC3S500E-FGG320

Part No XC3S500E-FGG320
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412669-XC3S500E-FGG320
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S500E-FGG320 CAD Model

Description

The XC3S500E-FGG320 is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan-3E family. It's designed to offer a combination of low cost, high performance, and low power consumption. The 'E' designation signifies enhancements over the base Spartan-3 family, particularly in power management and feature integration.

Applications

  • Industrial control systems: Programmable logic controllers (PLCs), motor control, and sensor interfacing.
  • Consumer electronics: Digital TVs, gaming consoles, and portable media players.
  • Automotive electronics: In-vehicle infotainment, advanced driver-assistance systems (ADAS), and body control modules.
  • Communications equipment: Wireless base stations, network routers, and data acquisition systems.
  • Medical devices: Diagnostic imaging, patient monitoring, and medical instrumentation.

Features

  • Enhanced system-level features: Integrated DLLs, RAM blocks, and multipliers for complex system design.
  • Abundant on-chip memory: Substantial block RAM resources for efficient data storage and manipulation.
  • Digital Clock Manager (DCM): Advanced clock management for frequency synthesis, clock de-skew, and jitter reduction.
  • Flexible I/O standards: Supports a wide range of I/O standards for seamless integration with various peripherals.
  • Fine-grained clock gating: Optimized for low-power operation, extending battery life in portable applications.
  • Advanced packaging: Offered in a FGG320 package for optimized board-level assembly and thermal management.

Benefits

  • Cost-optimized solution: Provides a cost-effective platform for a wide array of applications.
  • High performance and low power: Balances performance and power efficiency for demanding applications.
  • Design flexibility: Facilitates customization and adaptation to specific application requirements.
  • Reduced development time: Accelerates design cycles with comprehensive development tools and IP cores.
  • Improved system integration: Simplifies system design by integrating multiple functions onto a single chip.

Additional Details

The XC3S500E-FGG320 is fabricated using a 90nm process technology. It features 500,000 system gates, providing significant resources for implementing complex logic designs. The architecture includes distributed RAM, block RAM, and dedicated multipliers to enhance computational performance. The device also incorporates advanced clock management capabilities, including frequency synthesis and clock de-skewing. The configurable I/Os support a variety of industry-standard interfaces. It's suitable for applications requiring a balance of performance, low power consumption, and cost-effectiveness. The FGG320 package offers good thermal performance and facilitates efficient board-level assembly.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess