EN
  • EN
  • DE

XC3SD1800A-FGG676

Part No XC3SD1800A-FGG676
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412673-XC3SD1800A-FGG676
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC3SD1800A-FGG676 CAD Model

Description

The XC3SD1800A-FGG676 is a member of the Xilinx Spartan-3A DSP family of Field-Programmable Gate Arrays (FPGAs). It's specifically designed for digital signal processing (DSP) applications, offering a blend of programmable logic and dedicated DSP resources. The device is packaged in an FGG676 package.

Applications

  • Wireless Communications: Baseband processing, channel coding, and modulation/demodulation.
  • Video Processing: Image filtering, video compression, and display processing.
  • Audio Processing: Audio codecs, noise reduction, and audio effects.
  • Medical Imaging: Image enhancement, reconstruction, and analysis.
  • Industrial Control: Motor control, sensor processing, and machine vision systems.

Features

  • Configurable Logic Blocks (CLBs): Programmable logic fabric for implementing custom digital circuits.
  • Block RAM: On-chip memory resources for data storage and processing.
  • Digital Clock Manager (DCM): Provides clock management capabilities for frequency synthesis and clock deskew.
  • Dedicated DSP Slices: Specialized hardware blocks for efficient implementation of DSP algorithms.
  • Multiply-Accumulate (MAC) Units: High-performance MAC units for performing arithmetic operations.
  • FGG676 Package: A fine-pitch ball grid array (BGA) package for high-density interconnectivity.

Benefits

  • High-Performance DSP Processing: Dedicated DSP slices for efficient implementation of DSP algorithms.
  • Design Flexibility: Allows for customization and adaptation to specific application requirements.
  • Rapid Prototyping: Enables quick prototyping and testing of DSP designs.
  • Reduced Time-to-Market: Shortens development cycles by providing a flexible and optimized platform.
  • Cost-Effective Solution: Offers a cost-optimized solution for DSP applications compared to dedicated DSP processors.

Additional Details

The XC3SD1800A-FGG676 features a substantial amount of logic resources. It's equipped with dedicated DSP slices that provide high-performance multiply-accumulate (MAC) units. The on-chip block RAM provides memory resources for data storage and processing. The configurable I/O pins allow for flexible connectivity options. The FGG676 package offers high-density interconnectivity for demanding applications. It utilizes a 65nm process technology. The device also incorporates advanced clock management features and supports various industry-standard interfaces. It is designed for applications requiring high-performance DSP processing and flexible programmability.

You May Also Be Interested in

Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess